TE Connectivity Hand Crimping Tools 2119118-1

Description
Contact Features Contact Size : Size 16 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2119118-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2119118-1
Hand Crimping Tools 2119118-1
Contact Features Contact Size : Size 16 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Contact Features


  • Contact Size : Size 16

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Electric, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A120037-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A120037-ND
Crimpers, Applicators, Presses A120037-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
Crimp Tools - 2247296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
2247296
Crimp Tools 2247296
SDE Commercial Tool & Die

SDE Commercial Tool & Die

Supplier's Site
Sde Commercial Tool & Die Rohs Compliant Te Connectivity - 41T3248 - Newark, An Avnet Company
Chicago, IL, United States
Sde Commercial Tool & Die Rohs Compliant Te Connectivity
41T3248
Sde Commercial Tool & Die Rohs Compliant Te Connectivity 41T3248
SDE COMMERCIAL TOOL & DIE ROHS COMPLIANT: NA

SDE COMMERCIAL TOOL & DIE ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2119118-1 A120037-ND 2247296 41T3248
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools Sde Commercial Tool & Die Rohs Compliant Te Connectivity
Application / Connector Type General Application Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1729698-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333291-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338125-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details