TE Connectivity Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.1 MM [.083 INCH ] Insulation Diameter Range : 1.85 - 2.39 MM [.073 - .094 INCH ] Wire Crimp Width : 1.7 MM [.067 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.29 MM [.09 INCH ] Insulation Diameter Range : 1.6 - 2.2 MM [.063 - .087 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.35 MM [.093 INCH ] Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.91 MM [.075 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.4 - 2.3 MM [.055 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.18 MM [.125 INCH ] Insulation Diameter Range : 1.7 - 2.69 MM [.067 - .106 INCH ] Wire Crimp Width : 2.36 MM [.093 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.45 MM [.175 INCH ] Insulation Diameter Range : 2.44 - 3.25 MM [.096 - .128 INCH ] Wire Crimp Width : 3.25 MM [.128 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 6.73 MM [.265 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .8 - 1.5 MM [.031 - .059 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .8 - 1.5 MM [.031 - .059 INCH ] Wire Crimp Width : 1.09 MM [.043 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .8 - 1.5 MM [.031 - .059 INCH ] Wire Crimp Width : 1.09 MM [.043 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.19 MM [.035 - .047 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.5 MM [.035 - .059 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .99 - 1.6 MM [.039 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .99 - 1.6 MM [.039 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 1.55 MM [.04 - .061 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 - 1.55 MM [.04 - .061 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.02 MM [.04 INCH ] Wire Crimp Width : 1.47 MM [.058 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.5 MM [.043 - .059 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.5 MM [.043 - .059 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.6 MM [.043 - .063 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 2.21 MM [.043 - .087 INCH ] Wire Crimp Width : 1.68 MM [.066 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 2.21 MM [.043 - .087 INCH ] Wire Crimp Width : 1.68 MM [.066 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.1 - 1.3 MM [.043 - .051 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.1 - 1.3 MM [.043 - .051 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.37 MM [.054 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.8 MM [.047 - .071 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.91 MM [.047 - .075 INCH ] Wire Crimp Width : 1.45 MM [.057 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.91 MM [.047 - .075 INCH ] Wire Crimp Width : 1.45 MM [.057 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.22 - 1.52 MM [.048 - .06 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.27 - 1.63 MM [.05 - .064 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.27 - 2.72 MM [.05 - .107 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.27 - 2.72 MM [.05 - .107 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 1.7 MM [.051 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 1.7 MM [.051 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 2.11 MM [.051 - .083 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 2.11 MM [.051 - .083 INCH ] Wire Crimp Width : 1.91 MM [.075 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.3 - 2.11 MM [.051 - .083 INCH ] Wire Crimp Width : 1.91 MM [.075 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM [.055 - .067 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM [.055 - .067 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM [.055 - .067 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.8 MM [.055 - .071 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.8 MM [.055 - .071 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.45 - 1.6 MM [.057 - .063 INCH ] Wire Crimp Width : 1.5 MM [.059 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.47 - 1.91 MM [.058 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.47 - 1.91 MM [.058 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 1.91 MM [.059 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 1.91 MM [.059 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.01 MM [.059 - .079 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.49 MM [.059 - .098 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.49 MM [.059 - .098 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.79 MM [.059 - .11 INCH ] Wire Crimp Width : .94 MM [.037 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 3. MM [.059 - .118 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 3. MM [.059 - .118 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.7 - 2.03 MM [.067 - .08 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.8 - 2.9 MM [.071 - .114 INCH ] Wire Crimp Width : 1.98 MM [.078 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.85 - 2.69 MM [.073 - .106 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.85 - 2.69 MM [.073 - .106 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2. - 3.6 MM [.079 - .142 INCH ] Wire Crimp Width : 2.59 MM [.102 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2. - 4.4 MM [.079 - .173 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 2.31 MM [.079 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 2.31 MM [.079 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.1 - 3.2 MM [.083 - .126 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.11 - 3.51 MM [.083 - .138 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.11 - 3.51 MM [.083 - .138 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.44 - 3.1 MM [.096 - .122 INCH ] Wire Crimp Width : 2.95 MM [.116 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.54 - 3.81 MM [.1 - .15 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.8 - 3.9 MM [.11 - .154 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.92 MM [.115 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.92 MM [.115 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.1 - 4.2 MM [.122 - .165 INCH ] Wire Crimp Width : 3.45 MM [.136 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.34 - 4.69 MM [.131 - .185 INCH ] Wire Crimp Width : 3.99 MM [.157 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.35 - 4.3 MM [.132 - .169 INCH ] Wire Crimp Width : 4.19 MM [.165 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.9 - 3.98 MM [.154 - .157 INCH ] Wire Crimp Width : 3.43 MM [.135 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 2.69 MM [.106 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Dimensions Insulation Diameter Range : .55 - .65 MM [.022 - .026 INCH ] Wire Crimp Width : .81 MM [.032 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : .55 - .65 MM [.022 - .026 INCH ] Wire Crimp Width : .81 MM [.032 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.02 MM [.04 INCH ] Wire Crimp Width : 1.47 MM [.058 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Dimensions Insulation Diameter Range : 1.1 - 1.3 MM [.043 - .051 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.1 - 1.35 MM [.043 - .053 INCH ] Wire Crimp Width : 1.17 MM [.046 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.19 - 1.6 MM [.047 - .063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.19 - 1.8 MM [.047 - .071 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.27 - 1.63 MM [.05 - .064 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.5 - 2.01 MM [.059 - .079 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.7 - 2.03 MM [.067 - .08 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 2. - 3.6 MM [.079 - .142 INCH ] Wire Crimp Width : 2.59 MM [.102 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 2.31 MM [.079 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 2.31 MM [.079 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 2.9 MM [.087 - .114 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.44 - 3.1 MM [.096 - .122 INCH ] Wire Crimp Width : 2.95 MM [.116 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.52 - 2.81 MM [.099 - .111 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.52 - 2.81 MM [.099 - .111 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.8 - 3.9 MM [.11 - .154 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.6 - 4.9 MM [.142 - .193 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service... | |
| Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Heavy Duty Mini (HDM), OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation :... | |
| Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN, Heavy Duty Mini (HDM) Quality Monitoring : Without Splicing Capability : No Split Cycle Operation :... | |
| Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) :... | |
| Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : With Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product... | |
| Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product... | |
| Other Applicator & Product Style : Splice Quality Monitoring : With Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide | |
| Other Applicator & Product Style : Splice Quality Monitoring : Without Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Pneumatic, Manual, Electric Specification Type : TE Product Specification (114-) TE Certification :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery, Pneumatic Specification Type : TE Product Specification (114-) TE Certification :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Hydraulic Specification Type : MIL Spec, TE Product Specification (114-) TE Certification :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-)... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification... | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Battery (110v) TE Certification : Cannot be Certified Tool Grade : Premium Crimp Tooling Tooling Type : Base Power Unit (No Crimp Tooling) | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Battery (220v) Tool Grade : Premium Crimp Tooling Tooling Type : Base Power Unit (No Crimp Tooling) | |
| Other Die Sets Type : Removable/Interchang eable Tooling Type : Head Assembly | |
| Other Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Quality Monitoring : No Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : Yes Product Availability Applicable Region :... | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Insertion | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Printed Circuit Board Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Wire Insertion & Extraction Tool Type : Contact Extraction |
| << Prev | Next >> |