TE Connectivity Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Contact Features Contact Size : 1.2mm Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Wire Stripping... | |
| Contact Features Contact Size : Size 16 Crimp Type : F-Crimp Dimensions Insulation Crimp Width (MM) : 1.32 Insulation Diameter Range (MM) : 1.27 - 1.65 Wire Crimp Width (MM) : 1.88 Other Alignment Aids :... | |
| Contact Features Contact Size : Size 16 Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 1.93 - 2.24 MM [.076 - .088 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other... | |
| Contact Features Contact Size : Size 16 Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.2 MM [.126 INCH ] Insulation Diameter Range : 3.05 - 3.81 MM [.12 - .15 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width (MM) : 4.06 Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Wire Crimp Width (MM) : 2.03 Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : .76 MM [.03 INCH ] Insulation Diameter Range : .4 - .8 MM [.016 - .031 INCH ] Wire Crimp Width : .69 MM [.027 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.04 MM [.041 INCH ] Insulation Diameter Range : .85 - 1.2 MM [.033 - .047 INCH ] Wire Crimp Width : 1.04 MM [.041 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.18 MM [.046 INCH ] Insulation Diameter Range : .7 - .98 MM [.028 - .039 INCH ] Wire Crimp Width : .8 MM [.031 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.2 MM [.047 INCH ] Insulation Diameter Range : 1.1 - 1.3 MM [.043 - .051 INCH ] Wire Crimp Width : 1.02 MM [.04 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.2 MM [.047 INCH ] Insulation Diameter Range : 1.2 - 1.3 MM [.047 - .051 INCH ] Wire Crimp Width : .97 MM [.038 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.27 MM [.05 INCH ] Insulation Diameter Range : .95 - 1.32 MM [.037 - .052 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.27 MM [.05 INCH ] Insulation Diameter Range : .95 - 12. MM [.037 - .047 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.27 MM [.05 INCH ] Insulation Diameter Range : 1.19 - 1.29 MM [.047 - .051 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.27 MM [.05 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM [.047 - .055 INCH ] Wire Crimp Width : 1.02 MM [.04 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.27 MM [.05 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM [.047 - .055 INCH ] Wire Crimp Width : 1.04 MM [.041 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.35 MM [.053 INCH ] Insulation Diameter Range : 1.05 - 1.4 MM [.041 - .055 INCH ] Wire Crimp Width : 1.02 MM [.04 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM [.055 INCH ] Insulation Diameter Range : .5 - 1. MM [.02 - .039 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM [.055 INCH ] Insulation Diameter Range : .75 - 1. MM [.03 - .039 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM [.055 INCH ] Insulation Diameter Range : 1.2 - 1.5 MM [.047 - .059 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM [.055 INCH ] Insulation Diameter Range : 1.22 - 1.63 MM [.048 - .064 INCH ] Wire Crimp Width : 1.2 MM [.047 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.46 MM [.057 INCH ] Insulation Diameter Range : 1.2 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.46 MM [.057 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : .76 - 1.01 MM [.03 - .04 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : .95 - 1.15 MM [.037 - .045 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : 1.2 - 2.4 MM [.047 - .094 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : 1.2 - 2.4 MM [.047 - .094 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM [.059 INCH ] Insulation Diameter Range : 1.4 - 1.42 MM [.055 - .056 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.57 MM [.062 INCH ] Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.57 MM [.062 INCH ] Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.6 MM [.063 INCH ] Insulation Diameter Range : 1.5 - 1.9 MM [.059 - .075 INCH ] Wire Crimp Width : 1.5 MM [.059 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.65 MM [.065 INCH ] Insulation Diameter Range : .95 - 1.2 MM [.037 - .047 INCH ] Wire Crimp Width : 1.35 MM [.053 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.7 MM [.067 INCH ] Insulation Diameter Range : 1.2 - 1.7 MM [.047 - .067 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.7 MM [.067 INCH ] Insulation Diameter Range : 1.2 - 1.7 MM [.047 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.7 MM [.067 INCH ] Insulation Diameter Range : 1.52 MM [.059 INCH ] Wire Crimp Width : 1.45 MM [.057 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.7 MM [.067 INCH ] Insulation Diameter Range : 1.7 - 2.1 MM [.067 - .083 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.73 MM [.068 INCH ] Insulation Diameter Range : 1.68 - 2.39 MM [.066 - .094 INCH ] Wire Crimp Width : 1.88 MM [.074 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.75 MM [.069 INCH ] Insulation Diameter Range : 1.2 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.09 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.1 - 1.6 MM [.043 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.1 - 1.6 MM [.043 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.25 - 1.7 MM [.049 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.3 - 1.5 MM [.051 - .059 INCH ] Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.4 - 1.5 MM [.055 - .059 INCH ] Wire Crimp Width : 1.16 MM [.046 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM [.07 INCH ] Insulation Diameter Range : 1.45 MM [.057 INCH ] Wire Crimp Width : 1.32 MM [.052 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.8 MM [.071 INCH ] Insulation Diameter Range : 1.22 - 1.5 MM [.048 - .059 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.83 MM [.072 INCH ] Insulation Diameter Range : 1.09 - 1.6 MM [.043 - .063 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.83 MM [.072 INCH ] Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .075 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Wire Stripping Length : 3.6 MM [.142 INCH ]... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.85 MM [.073 INCH ] Insulation Diameter Range : 1.1 - 1.7 MM [.043 - .067 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.86 MM [.073 INCH ] Insulation Diameter Range : 1.45 - 1.93 MM [.057 - .076 INCH ] Wire Crimp Width : 1.54 MM [.061 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.9 MM [.075 INCH ] Insulation Diameter Range : 1.2 - 1.6 MM [.047 - .063 INCH ] Wire Crimp Width : 1.65 MM [.065 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.9 MM [.075 INCH ] Insulation Diameter Range : 1.32 - 1.76 MM [.052 - .069 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.9 MM [.075 INCH ] Insulation Diameter Range : 1.42 - 2.1 MM [.056 - .083 INCH ] Wire Crimp Width : 1.5 MM [.059 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.9 MM [.075 INCH ] Insulation Diameter Range : 1.42 - 2.1 MM [.056 - .083 INCH ] Wire Crimp Width : 1.5 MM [.059 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.91 MM [.075 INCH ] Insulation Diameter Range : 1.4 - 1.7 MM [.055 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.94 MM [.076 INCH ] Insulation Diameter Range : 1.1 - 1.8 MM [.043 - .071 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.95 MM [.077 INCH ] Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.95 MM [.077 INCH ] Insulation Diameter Range : 1.8 - 1.9 MM [.071 - .075 INCH ] Wire Crimp Width : 1.39 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2 MM [.079 INCH ] Insulation Diameter Range : 1.06 - 1.2 MM [.042 - .047 INCH ] Wire Crimp Width : 1.3 MM [.051 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2 MM [.079 INCH ] Insulation Diameter Range : 1.1 - 2.1 MM [.043 - .083 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 1.4 - 1.7 MM [.055 - .067 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 1.4 - 1.91 MM [.055 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 1.7 - 2.1 MM [.067 - .083 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.03 MM [.08 INCH ] Insulation Diameter Range : 2 MM [.079 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.06 MM [.081 INCH ] Insulation Diameter Range : 1.7 - 1.9 MM [.067 - .075 INCH ] Wire Crimp Width : 2.1 MM [.083 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.1 MM [.083 INCH ] Insulation Diameter Range : 1.55 - 1.65 MM [.061 - .065 INCH ] Wire Crimp Width : 1.3 MM [.051 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.1 MM [.083 INCH ] Insulation Diameter Range : 1.6 - 1.9 MM [.063 - .075 INCH ] Wire Crimp Width : 1.7 MM [.067 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.13 MM [.084 INCH ] Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .075 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.13 MM [.084 INCH ] Insulation Diameter Range : 1.7 - 1.9 MM [.067 - .075 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.15 MM [.085 INCH ] Insulation Diameter Range : 1.7 - 2. MM [.067 - .079 INCH ] Wire Crimp Width : 2 MM [.079 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.2 MM [.087 INCH ] Insulation Diameter Range : 1.79 - 2.29 MM [.07 - .09 INCH ] Wire Crimp Width : 1.85 MM [.073 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.25 MM [.089 INCH ] Insulation Diameter Range : 2. - 2.3 MM [.079 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.29 MM [.09 INCH ] Insulation Diameter Range : 1.27 - 1.57 MM [.05 - .062 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.29 MM [.09 INCH ] Insulation Diameter Range : 1.85 - 2.29 MM [.073 - .09 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.29 MM [.09 INCH ] Insulation Diameter Range : 3.4 MM [.134 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.3 MM [.091 INCH ] Insulation Diameter Range : 1.4 - 2.3 MM [.055 - .091 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.3 MM [.091 INCH ] Insulation Diameter Range : 2. - 2.2 MM [.079 - .087 INCH ] Wire Crimp Width : 2 MM [.079 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.36 MM [.093 INCH ] Insulation Diameter Range : 2.39 - 3.05 MM [.094 - .12 INCH ] Wire Crimp Width : 1.61 MM [.063 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.4 MM [.094 INCH ] Insulation Diameter Range : 2.25 - 2.55 MM [.089 - .1 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.41 MM [.095 INCH ] Insulation Diameter Range : 1.7 - 2.34 MM [.067 - .092 INCH ] Wire Crimp Width : 2 MM [.079 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.45 MM [.096 INCH ] Insulation Diameter Range : 1.7 - 2.1 MM [.067 - .083 INCH ] Wire Crimp Width : 1.9 MM [.075 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.5 MM [.098 INCH ] Insulation Diameter Range : 1.5 - 1.7 MM [.059 - .067 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.5 MM [.098 INCH ] Insulation Diameter Range : 1.7 - 3.05 MM [.067 - .12 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.02 - 2.54 MM [.04 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.35 - 2.5 MM [.053 - .098 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.35 - 2.5 MM [.053 - .098 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.4 - 2. MM [.055 - .079 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.88 - 2.5 MM [.074 - .098 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.88 - 2.5 MM [.074 - .098 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 1.91 - 2.54 MM [.075 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 2. - 2.45 MM [.079 - .096 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM [.1 INCH ] Insulation Diameter Range : 2.1 - 2.5 MM [.083 - .098 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.55 MM [.1 INCH ] Insulation Diameter Range : 1.3 - 2.1 MM [.051 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.55 MM [.1 INCH ] Insulation Diameter Range : 1.3 - 2.1 MM [.051 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.56 MM [.101 INCH ] Insulation Diameter Range : 2.1 - 2.7 MM [.083 - .106 INCH ] Wire Crimp Width : 2.39 MM [.094 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.56 MM [.101 INCH ] Insulation Diameter Range : 2.1 - 2.7 MM [.083 - .106 INCH ] Wire Crimp Width : 2.39 MM [.094 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.6 MM [.102 INCH ] Insulation Diameter Range : 1.2 - 1.5 MM [.047 - .059 INCH ] Wire Crimp Width : 1.5 MM [.059 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.6 MM [.102 INCH ] Insulation Diameter Range : 1.52 - 2.83 MM [.06 - .111 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.67 MM [.105 INCH ] Insulation Diameter Range : 1.3 - 2.9 MM [.051 - .114 INCH ] Wire Crimp Width : 2.18 MM [.086 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.75 MM [.108 INCH ] Insulation Diameter Range : 1.5 - 1.99 MM [.059 - .078 INCH ] Wire Crimp Width : 1.63 MM [.064 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.75 MM [.108 INCH ] Insulation Diameter Range : 1.5 - 1.99 MM [.059 - .078 INCH ] Wire Crimp Width : 1.63 MM [.064 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.5 - 2.4 MM [.059 - .094 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.65 - 2.2 MM [.065 - .087 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.85 - 2.72 MM [.073 - .107 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.9 - 2.4 MM [.075 - .094 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.9 - 2.4 MM [.075 - .094 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.91 - 3.15 MM [.075 - .124 INCH ] Wire Crimp Width : 1.75 MM [.069 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 2. - 2.8 MM [.079 - .11 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 2. - 2.8 MM [.079 - .11 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 2.2 - 3 MM [.087 - .118 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 2.67 - 3.02 MM [.105 - .119 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.84 MM [.112 INCH ] Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Crimp Width : 2.08 MM [.082 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.9 MM [.114 INCH ] Insulation Diameter Range : .89 - 1.91 MM [.035 - .075 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.92 MM [.115 INCH ] Insulation Diameter Range : 1.81 - 2.41 MM [.071 - .095 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.95 MM [.116 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.98 MM [.117 INCH ] Insulation Diameter Range : 1.2 - 1.85 MM [.047 - .073 INCH ] Wire Crimp Width : 1.65 MM [.065 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3 MM [.118 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM [.047 - .055 INCH ] Wire Crimp Width : 1.39 MM [.055 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3 MM [.118 INCH ] Insulation Diameter Range : 1.4 - 1.6 MM [.055 - .063 INCH ] Wire Crimp Width : 1.8 MM [.071 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3 MM [.118 INCH ] Insulation Diameter Range : 2.4 - 2.55 MM [.094 - .1 INCH ] Wire Crimp Width : 1.8 MM [.071 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3 MM [.118 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 1.7 - 2.69 MM [.067 - .106 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 2. - 2.8 MM [.079 - .11 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Insulation Diameter Range : 2. - 2.8 MM [.083 - .11 INCH ] Wire Crimp Width : 2.4 MM [.094 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM [.12 INCH ] Wire Crimp Width : 1.6 MM [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.1 MM [.122 INCH ] Insulation Diameter Range : 1.7 - 2.1 MM [.067 - .083 INCH ] Wire Crimp Width : 1.98 MM [.078 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.15 MM [.124 INCH ] Insulation Diameter Range : 2.07 - 2.27 MM [.081 - .089 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.18 MM [.125 INCH ] Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.2 MM [.126 INCH ] Insulation Diameter Range : 1.7 - 2.7 MM [.067 - .106 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.25 MM [.128 INCH ] Insulation Diameter Range : 1.9 - 2.1 MM [.075 - .083 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.3 MM [.13 INCH ] Insulation Diameter Range : 1.91 - 2.9 MM [.075 - .114 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.3 MM [.13 INCH ] Insulation Diameter Range : 2. - 3. MM [.079 - .118 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.3 MM [.13 INCH ] Insulation Diameter Range : 2. - 3. MM [.079 - .118 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.3 MM [.13 INCH ] Insulation Diameter Range : 2.2 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.3 MM [.13 INCH ] Insulation Diameter Range : 2.59 MM [.102 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.35 MM [.132 INCH ] Insulation Diameter Range : 1.3 - 1.85 MM [.051 - .073 INCH ] Wire Crimp Width : 1.75 MM [.069 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.43 MM [.135 INCH ] Insulation Diameter Range : 1.4 - 2. MM [.055 - .079 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.45 MM [.136 INCH ] Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .075 INCH ] Wire Crimp Width : 1.52 MM [.06 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.45 MM [.136 INCH ] Insulation Diameter Range : 2.9 - 3. MM [.114 - .118 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.45 MM [.136 INCH ] Insulation Diameter Range : 2.9 - 3. MM [.114 - .118 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.48 MM [.137 INCH ] Insulation Diameter Range : 1.5 - 3.3 MM [.059 - .13 INCH ] Wire Crimp Width : 2.26 MM [.089 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 1.9 - 3. MM [.075 - .118 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.29 - 3.05 MM [.09 - .12 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.6 MM [.142 INCH ] Insulation Diameter Range : 2. - 2.6 MM [.079 - .102 INCH ] Wire Crimp Width : 2.64 MM [.104 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.6 MM [.142 INCH ] Insulation Diameter Range : 2.3 - 3. MM [.091 - .118 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.6 MM [.142 INCH ] Insulation Diameter Range : 2.36 - 3.2 MM [.093 - .126 INCH ] Wire Crimp Width : 2.3 MM [.091 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.6 MM [.142 INCH ] Wire Crimp Width : 2.36 MM [.093 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.65 MM [.144 INCH ] Insulation Diameter Range : 2.19 - 2.92 MM [.086 - .115 INCH ] Wire Crimp Width : 2.75 MM [.108 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.84 MM [.151 INCH ] Insulation Diameter Range : 2.35 - 3.7 MM [.093 - .146 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.89 MM [.153 INCH ] Insulation Diameter Range : 3.05 - 3.18 MM [.12 - .125 INCH ] Wire Crimp Width : 3.04 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.94 MM [.155 INCH ] Insulation Diameter Range : 2.17 - 2.9 MM [.086 - .114 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.06 MM [.16 INCH ] Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.06 MM [.16 INCH ] Insulation Diameter Range : 2.2 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.62 MM [.103 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.06 MM [.16 INCH ] Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .146 INCH ] Wire Crimp Width : 3.1 MM [.122 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.2 MM [.165 INCH ] Insulation Diameter Range : 2.2 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.64 MM [.104 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.3 MM [.169 INCH ] Insulation Diameter Range : 2. - 2.9 MM [.079 - .114 INCH ] Wire Crimp Width : 2.16 MM [.085 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.32 MM [.17 INCH ] Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.32 MM [.17 INCH ] Insulation Diameter Range : 3.1 - 4.1 MM [.122 - .161 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.35 MM [.171 INCH ] Insulation Diameter Range : 3.4 - 4.3 MM [.134 - .169 INCH ] Wire Crimp Width : 3.81 MM [.15 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range : 2.29 - 3.68 MM [.09 - .145 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range : 2.4 - 3.56 MM [.094 - .14 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.83 MM [.19 INCH ] Insulation Diameter Range : 2.25 - 3.9 MM [.089 - .154 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5 MM [.197 INCH ] Insulation Diameter Range : 3.1 - 3.8 MM [.122 - .149 INCH ] Wire Crimp Width : 3.2 MM [.126 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5 MM [.197 INCH ] Insulation Diameter Range : 3.3 - 4.4 MM [.13 - .173 INCH ] Wire Crimp Width : 3.56 MM [.14 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5 MM [.197 INCH ] Insulation Diameter Range : 4 - 4.3 MM [.157 - .169 INCH ] Wire Crimp Width : 4.01 MM [.158 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5 MM [.197 INCH ] Insulation Diameter Range : 4. - 4.3 MM [.157 - .169 INCH ] Wire Crimp Width : 4.01 MM [.158 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.33 MM [.21 INCH ] Insulation Diameter Range : 3. - 4. MM [.118 - .157 INCH ] Wire Crimp Width : 3.66 MM [.144 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.35 MM [.211 INCH ] Insulation Diameter Range : 2.3 - 3.4 MM [.091 - .134 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.97 MM [.235 INCH ] Insulation Diameter Range : 3.4 - 4.3 MM [.134 - .169 INCH ] Wire Crimp Width : 3.81 MM [.15 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 6.35 MM [.25 INCH ] Insulation Diameter Range : 2. - 2.3 MM [.079 - .091 INCH ] Wire Crimp Width : 2.52 MM [.099 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 6.35 MM [.25 INCH ] Insulation Diameter Range : 4. - 5.2 MM [.157 - .205 INCH ] Wire Crimp Width : 4.57 MM [.18 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 6.6 MM [.26 INCH ] Wire Crimp Width : 3.5 MM [.138 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 7.87 MM [.31 INCH ] Insulation Diameter Range : 3.81 - 6.6 MM [.15 - .26 INCH ] Wire Crimp Width : 3.56 MM [.14 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.04 - 3.4 MM [.08 - .134 INCH ] Wire Crimp Width : .11 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.05 - 3.18 MM [.12 - .125 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 1.07 MM [.042 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 1.85 MM [.073 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 3.45 MM [.136 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 3.45 MM [.136 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 6.17 MM [.243 INCH ] Insulation Diameter Range : 2.44 - 3.25 MM [.096 - .128 INCH ] Wire Crimp Width : 4.92 MM [.194 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : O-Crimp Dimensions Insulation Diameter Range : 2.6 - 2.8 MM [.102 - .11 INCH ] Wire Crimp Width : 3.27 MM [.129 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : O-Crimp Dimensions Insulation Diameter Range : 3.5 - 4.1 MM [.138 - .161 INCH ] Wire Crimp Width : 3.84 MM [.151 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : O-Crimp Dimensions Insulation Diameter Range : 3.5 - 4.1 MM [.138 - .161 INCH ] Wire Crimp Width : 3.84 MM [.151 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 6.99 MM [.275 INCH ] Insulation Diameter Range : 1.91 - 4.32 MM [.075 - .17 INCH ] Wire Crimp Width : 5.08 MM [.2 INCH ] Other Alignment Aids : Camera,... | |
| Dimensions Insulation Crimp Width : .68 MM [.027 INCH ] Insulation Diameter Range : .65 MM [.025 INCH ] Wire Crimp Width : .68 MM [.027 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Dimensions Insulation Crimp Width : 1.45 MM [.057 INCH ] Insulation Diameter Range : 1.13 - 1.23 MM [.044 - .048 INCH ] Wire Crimp Width : 1.42 MM [.056 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Dimensions Insulation Crimp Width : 1.9 MM [.075 INCH ] Insulation Diameter Range : 1.9 MM [.075 INCH ] Wire Crimp Width : 1.27 MM [.05 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification... | |
| Other Crimp Quality Monitor : Yes Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : No Stripping : No Stroke Length (MM) : 40 Product Availability Region : Asia Pacific, North... | |
| Other Crimp Quality Monitor : Yes Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : No Stripping : No Stroke Length (MM) : 40 Product Availability Region : North America, Asia... | |
| Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade :... | |
| Other Power Technology Type : Manual TE Certification : Upon Request for Fee Tooling Type : Die Assembly | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Wire Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Type : Contact Extraction |
| << Prev | Next >> |