TE Connectivity Hand Crimping Tools 2063570-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2063570-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2063570-1
Hand Crimping Tools 2063570-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2063570-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2063570-1-ND
Crimpers, Applicators, Presses 2132-2063570-1-ND
SDE F MCON1.2 0.50-0.75MM2 DIE A

SDE F MCON1.2 0.50-0.75MM2 DIE A

Buy Now Datasheet
Crimp Tool, Ratchet, 0.5-0.75Mm2; Crimp Tool Type Buchanan Te Connectivity - 47AK6121 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 0.5-0.75Mm2; Crimp Tool Type Buchanan Te Connectivity
47AK6121
Crimp Tool, Ratchet, 0.5-0.75Mm2; Crimp Tool Type Buchanan Te Connectivity 47AK6121
CRIMP TOOL, RATCHET, 0.5-0.75MM2; Crimp Tool Type:Ratchet; For Use With:AMP MCON 1.2mm Series 1418761 0.5-0.75mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 0.5-0.75MM2; Crimp Tool Type:Ratchet; For Use With:AMP MCON 1.2mm Series 1418761 0.5-0.75mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2063570-1 2132-2063570-1-ND 47AK6121
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 0.5-0.75Mm2; Crimp Tool Type Buchanan Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - A142053-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Tools - 1-1463696-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803199-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details