Rochester Electronics Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
Buck / Boost / Inverting Regulator, Switching, 3.0A
High Voltage Switching Regulator for Offline SMPS
ML4875 - Switching Regulator, Voltage-mode, 1.5A, BICMOS, PDSO8
Switching Regulator, 0.6A, 4000kHz Switching Freq-Max, PDSO8
Switching Regulator, 1.5A, 100kHz Switching Freq-Max, PDSO8
Switching Regulator, 13.7A, 4000kHz Switching Freq-Max
Switching Regulator, 1A, 20kHz Switching Freq-Max, PDSO8
Switching Regulator, 1A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, 2A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, 2A, 8800kHz Switching Freq-Max, PDSO10
Switching Regulator, 3A, 220kHz Switching Freq-Max, BICMOS, PSSO5
Switching Regulator, Adjustable, 2 Channel, PQCC28
Switching Regulator, Current-mode, 0.55A, 110kHz Switching Freq-Max, PDIP7
Switching Regulator, Current-mode, 0.55A, 143kHz Switching Freq-Max, PDIP7
Switching Regulator, Current-mode, 0.55A, 71kHz Switching Freq-Max, PDIP7
Switching Regulator, Current-mode, 0.55A, 71kHz Switching Freq-Max, PSSO4
Switching Regulator, Current-mode, 0.7A, 480kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 1A, 110kHz Switching Freq-Max, PDIP7
Switching Regulator, Current-mode, 1A, 143kHz Switching Freq-Max, PDIP7
Switching Regulator, Current-mode, 1A, 143kHz Switching Freq-Max, PDSO7
Switching Regulator, Current-mode, 1A, 500kHz Switching Freq-Max, BICMOS, PDSO8
Switching Regulator, Current-mode, 1A, 71kHz Switching Freq-Max, PDIP7
Switching Regulator, Current-mode, 2.5A, 240kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 2.5A, 675kHz Switching Freq-Max, PDSO8
Switching Regulator, Current-mode, 5.5A, 240kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 575kHz Switching Freq-Max, PDSO8
Switching Regulator, Current-mode, 6A, 240kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 7.2A, 2.4kHz Switching Freq-Max
Switching Regulator, Current-mode, 7A, 750kHz Switching Freq-Max, PDSO24
Switching Regulator, Voltage-mode, 0.25A, 120kHz Switching Freq-Max, CMOS, PSSO3
Switching Regulator, Voltage-mode, 0.25A, 60kHz Switching Freq-Max, CMOS, PSSO3
Switching Regulator, Voltage-mode, 0.5A, 650kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 0.6A, 4000kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 1.5A, 1200kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 1.5A, 315kHz Switching Freq-Max, PDIP16
Switching Regulator, Voltage-mode, 1.5A, BICMOS, PDSO8
Switching Regulator, Voltage-mode, 1.8A, 220kHz Switching Freq-Max, BICMOS, PDIP8
Switching Regulator, Voltage-mode, 11A, 2200kHz Switching Freq-Max, PDSO12
Switching Regulator, Voltage-mode, 11A, 3000kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 1A, 20kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 1A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 1A, 220kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 2A, 115kHz Switching Freq-Max, PDIP8
Switching Regulator, Voltage-mode, 2A, 115kHz Switching Freq-Max, PSFM5
Switching Regulator, Voltage-mode, 2A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 2A, 2200kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 2A, 8800kHz Switching Freq-Max, PDSO14
Switching Regulator, Voltage-mode, 3.2A, 220kHz Switching Freq-Max, BICMOS
Switching Regulator, Voltage-mode, 3.4A, 55kHz Switching Freq-Max, BIPolar, PDIP16
Switching Regulator, Voltage-mode, 3.4A, 55kHz Switching Freq-Max, BIPolar, PDSO16
Switching Regulator, Voltage-mode, 3A, 2000kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 3A, 2200kHz Switching Freq-Max, PDSO10
Switching Regulator, Voltage-mode, 6A, 81kHz Switching Freq-Max, BIPolar, PSFM5
Switching Regulator, Voltage-mode, 6A, 81kHz Switching Freq-Max, BIPolar, PSSO5
Switching Regulator, Voltage-mode, 6A, 81kHz Switching Freq-Max, PSFM5
Switching Regulator

<< Prev Next >>