Manufacturer: ON Semiconductor
Win Source Part Number: 883798-MC7660DR2
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
SWITCHED CAPACITOR CONVERTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 883798-MC7660DR2 | MC7660DR2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC7660DR2 | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |