Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 927266-ML4876CR
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 927266-ML4876CR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ML4876CR |
| Package Type | Other; Bulk |