Manufacturer: Micrel
Win Source Part Number: 927109-MIC5303-1.3YM
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
SINGLE 300 MA CMOS ULTRA SMALL U
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927109-MIC5303-1.3YMT | MIC5303-1.3YMT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC5303-1.3YMT | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |