The MC34166T is a high-performance DC-DC switching regulator designed for step-down and voltage-inverting applications. It features a fixed frequency oscillator operating at 72 kHz, capable of delivering an output switch current exceeding 3.0 A. The device includes an internal temperature-compensa
IC REG BUCK BST ADJ 3.3A TO220-5
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MC34166T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 3.3 amps |