Manufacturer: Maxim Integrated
Win Source Part Number: 882503-MAX8545EUB
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
STEP-DOWN CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 882503-MAX8545EUB | MAX8545EUB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX8545EUB | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |