Manufacturer: Micrel
Win Source Part Number: 1222595-MIC4723YML
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 11A, 2200kHz Switching Freq-Max, PDSO12
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFDFN Exposed Pad, 12-MLF®
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1222595-MIC4723YML | MIC4723YML | MIC4723YML |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC4723YML | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC12 | Other; 12-VFDFN Exposed Pad, 12-MLF® | |
| Life Cycle Stage | Active | Active | |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Output Voltage | 1 to 5.5 volts |