Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX861ESA MAX861ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882515-MAX861ESA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882515-MAX861ESA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX861ESA - 882515-MAX861ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX861ESA
882515-MAX861ESA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX861ESA 882515-MAX861ESA
Manufacturer: Maxim Integrated Win Source Part Number: 882515-MAX861ESA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882515-MAX861ESA
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX861ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX861ESA
PMIC - Voltage Regulators - DC DC Switching Regulators MAX861ESA
SWITCHED-CAP VOLTAGE CONVERTER

SWITCHED-CAP VOLTAGE CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 882515-MAX861ESA MAX861ESA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX861ESA PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 448-CYPAS211A132LQXQTXUMA1DKR-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
23.5A 525kHz TSSOP Voltage Regulator IC - 739-LM21215MHX - ERSAELECTRONICS PTE. LTD.
Specs
VIN 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers