MAX8524EEI -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX8524EEI
Description
PWM CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
PWM CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX8524EEI
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
MAX8524EEI |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Operating Temperature
-20 C (-4 F)
View Details
3 suppliers
Output Voltage Type
Fixed
IOUT
1.2 amps
fsw
120 kHz
View Details
Package Type
Other; Sip
Efficiency
95 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
Other; Tube
Output Voltage
650 volts
fsw
100 kHz
View Details