Rochester Electronics Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Power Factor Controller With Post Regulator, Current-mode, 1.2A, 200kHz Switching Freq-Max, BICMOS, PDSO20 | |
| Switched Capacitor Converter, 1.5A, PDSO12 | |
| Switched Capacitor Regulator, 1160kHz Switching Freq-Max, PDSO14 | |
| Switching Regulator, 10A, 4300kHz Switching Freq-Max, Hybrid, PXMA20 | |
| Switching Regulator, Current-mode, 0.715A, 500kHz Switching Freq-Max, CMOS, PDSO8 | |
| Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC28 | |
| Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC40 | |
| Switching Regulator, Current-mode, 3A, 2300kHz Switching Freq-Max, PQCC32 | |
| Switching Regulator, Current-mode, 6A, 52kHz Switching Freq-Max, BIPolar, PSSO5 | |
| Switching Regulator, Current-mode, 6A, 62kHz Switching Freq-Max, BIPolar, PSSO5 | |
| Switching Regulator, Voltage-mode, 0.5A, 4400kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 10A, 4300kHz Switching Freq-Max, Hybrid, PXMA20 | |
| Switching Regulator, Voltage-mode, 4.9A, 900kHz Switching Freq-Max, PQCC40 |
| << Prev | Next >> |