Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADR2GH MC33063ADR2GH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883355-MC33063ADR2GH Series: * Features: Switching Regulator IC Output Package: Bulk Family Name: MC33063 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883355-MC33063ADR2GH Series: * Features: Switching Regulator IC Output Package: Bulk Family Name: MC33063 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADR2GH - 883355-MC33063ADR2GH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADR2GH
883355-MC33063ADR2GH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADR2GH 883355-MC33063ADR2GH
Manufacturer: ON Semiconductor Win Source Part Number: 883355-MC33063ADR2GH Series: * Features: Switching Regulator IC Output Package: Bulk Family Name: MC33063 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883355-MC33063ADR2GH
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Family Name: MC33063
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - MC33063ADR2GH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MC33063ADR2GH
PMIC - Voltage Regulators - DC DC Switching Regulators MC33063ADR2GH
IC REG LIN SWITCHING VOLT MODE

IC REG LIN SWITCHING VOLT MODE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 883355-MC33063ADR2GH MC33063ADR2GH
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADR2GH PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5A SOIC Voltage Regulator IC - 739-A8698ELJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 20 volts
View Details
7 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673TJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers