High Voltage Switching Regulator for Offline SMPS
High Voltage Switching Regulator, 250V In, 1.25A Out, 65kHz, PDIP Product overview: NCP1015AP065G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.25A, 65kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250V, 1.25A, 65kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1015AP065G can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 7DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1015AP065G | 748-NCP1015AP065G | NCP1015AP065G |
| Product Name | 250V 1.25A 65kHz Voltage Regulator IC | AC DC Converters, Offline Switches | |
| Package Type | DIP; Other; PDIP-7 (PDIP-8 LESS PIN 6) | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| Life Cycle Stage | Obsolete | ||
| Output Voltage | 700 volts | ||
| IOUT | 0.4500 amps |