Manufacturer: Maxim Integrated
Win Source Part Number: 882537-MAX8786GTL+
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
MAX878 DC-DC CONVERTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 882537-MAX8786GTL+ | MAX8786GTL+ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX8786GTL+ | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |