Manufacturer: Maxim Integrated
Win Source Part Number: 882513-MAX860CSA
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
SWITCHED-CAP VOLTAGE CONVERTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 882513-MAX860CSA | MAX860CSA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX860CSA | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |