Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX857CPA MAX857CPA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925690-MAX857CPA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925690-MAX857CPA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX857CPA - 925690-MAX857CPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX857CPA
925690-MAX857CPA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX857CPA 925690-MAX857CPA
Manufacturer: Maxim Integrated Win Source Part Number: 925690-MAX857CPA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925690-MAX857CPA
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX857CPA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX857CPA
PMIC - Voltage Regulators - DC DC Switching Regulators MAX857CPA
STEP-UP DC-DC CONVERTER

STEP-UP DC-DC CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 925690-MAX857CPA MAX857CPA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX857CPA PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
6 suppliers
Low Vin Automotive 2A Sr Buck Regulator - A8650KEJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details