Switching Regulator, Voltage-mode, 11A, 3000kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFDFN Exposed Pad, 12-MLF®
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4722YML | MIC4722YML |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC12 | Other; 12-VFDFN Exposed Pad, 12-MLF® |
| Life Cycle Stage | Active | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 1 to 5.5 volts |