Rochester Electronics Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Power Factor Controller With Post Regulator, Current-mode, 1.2A, 200kHz Switching Freq-Max, BICMOS, PDIP20 | |
| Power Factor Controller With Post Regulator, Current-mode, 1.2A, 200kHz Switching Freq-Max, BICMOS, PDSO20 | |
| Switching Regulator, 2000kHz Switching Freq-Max, PQCC48 | |
| Switching Regulator, CMOS, PQCC64 | |
| Switching Regulator, Current-mode, 0.2A, 200kHz Switching Freq-Max, BICMOS, PDIP8 | |
| Switching Regulator, Current-mode, 0.715A, 500kHz Switching Freq-Max, CMOS, PDSO8 | |
| Switching Regulator, Voltage-mode, 15A, 2000kHz Switching Freq-Max, PQCC40 |
| << Prev |