Switching Regulator, Voltage-mode, 1.5A, BICMOS, PDSO8
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 300mA (Switch) 8-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ML4775ES | ML4775ES |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 2.5 to 5.5 volts |