Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX8578EUB MAX8578EUB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882509-MAX8578EUB Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882509-MAX8578EUB Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX8578EUB - 882509-MAX8578EUB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX8578EUB
882509-MAX8578EUB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX8578EUB 882509-MAX8578EUB
Manufacturer: Maxim Integrated Win Source Part Number: 882509-MAX8578EUB Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882509-MAX8578EUB
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX8578EUB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX8578EUB
PMIC - Voltage Regulators - DC DC Switching Controllers MAX8578EUB
SYNCHRONOUS STEP-DOWN CONTROLLER

SYNCHRONOUS STEP-DOWN CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 882509-MAX8578EUB MAX8578EUB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX8578EUB PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

1.8A 600kHz Voltage Regulator IC - 739-LM22672MR-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1 amps
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE3AR1580VJZXKLA1 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
VIN 10.5 to 27 volts
fsw 100 kHz
View Details
2 suppliers