Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43438 CYW43438

Description
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth® Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.1 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE General features SDIO v2.0 Host Interface gSPI host interface WPA2 SoftAP GPIOs (5) Coexistence 2-wire GCI / SECI Package 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43438 datasheet Download ModusToolbox™ Join the Wireless Community Applications Power transmission and distribution Security Camera and Video Doorbell Smart buildings Solutions for inductive wireless charging above 50 W State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors
Request a Quote Datasheet
Description
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth® Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.1 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE General features SDIO v2.0 Host Interface gSPI host interface WPA2 SoftAP GPIOs (5) Coexistence 2-wire GCI / SECI Package 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43438 datasheet Download ModusToolbox™ Join the Wireless Community Applications Power transmission and distribution Security Camera and Video Doorbell Smart buildings Solutions for inductive wireless charging above 50 W State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43438 - CYW43438 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43438
CYW43438
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43438 CYW43438
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth® Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.1 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE General features SDIO v2.0 Host Interface gSPI host interface WPA2 SoftAP GPIOs (5) Coexistence 2-wire GCI / SECI Package 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43438 datasheet Download ModusToolbox™ Join the Wireless Community Applications Power transmission and distribution Security Camera and Video Doorbell Smart buildings Solutions for inductive wireless charging above 50 W State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust BGT60TR13C | 60GHz radar sensors

1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo

Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs.


Wi-Fi features


  • Wi-Fi 4 (802.11n), Single-band (2.4 GHz)
  • 1x1 SISO
  • 20 MHz channels, up to 96 Mbps PHY data rate
  • Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth®

Bluetooth® features


  • Class 1 (100 m) and Class 2 (10 m) operation
  • Bluetooth® 5.1
  • Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE

General features


  • SDIO v2.0 Host Interface
  • gSPI host interface
  • WPA2
  • SoftAP
  • GPIOs (5)

Coexistence


  • 2-wire GCI / SECI

Package


  • 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch)

Operating temperature


  • -30C to +70C

Getting started


  1. Read CYW43438 datasheet
  2. Download ModusToolbox™
  3. Join the Wireless Community

Applications

  • Power transmission and distribution
  • Security Camera and Video Doorbell
  • Smart buildings
  • Solutions for inductive wireless charging above 50 W
  • State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem

Designers who used this product also designed with


  • OPTIGA TRUST B SLE 95250 |
    OPTIGA™ Trust
  • BGT60TR13C |
    60GHz radar sensors
  • OPTIGA TRUST B SLE 95250 |
    OPTIGA™ Trust
  • BGT60TR13C |
    60GHz radar sensors
  • OPTIGA TRUST B SLE 95250 |
    OPTIGA™ Trust
  • BGT60TR13C |
    60GHz radar sensors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW43438
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43438
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20737LT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL593-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 448-CYW20721B2KUMLG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 448-CYW4390DKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details