Infineon Technologies AG RF Transceiver ICs CYW20730A1KFBG

Description
IC RF TXRX BLE 64FBGA
Request a Quote Datasheet
Description
IC RF TXRX BLE 64FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 448-CYW20730A1KFBG-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYW20730A1KFBG-ND
RF Transceiver ICs 448-CYW20730A1KFBG-ND
IC RF TXRX BLE 64FBGA

IC RF TXRX BLE 64FBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 448-CYW20730A1KFBG-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 1500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4760-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details