IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.1, Class 1 and 2 2.4GHz 153-XFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | BCM4343WKWBGT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh |
| Operating Frequency | 2400 MHz |
| Data Rate | 96000 kbps |