Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW4343W CYW4343W

Description
1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth® Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.1 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE General features SDIO v2.0 Host Interface gSPI host interface WPA2 SoftAP GPIOs (5) Coexistence 2-wire GCI / SECI Package 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) 153-bump WLCSP (4.87 x 2.87mm) Operating temperature -30C to +70C Getting started Read CYW4343W datasheet Download ModusToolbox™ Join the Wireless Community Applications Consumer electronics Domestic robots General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet
Description
1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth® Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.1 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE General features SDIO v2.0 Host Interface gSPI host interface WPA2 SoftAP GPIOs (5) Coexistence 2-wire GCI / SECI Package 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) 153-bump WLCSP (4.87 x 2.87mm) Operating temperature -30C to +70C Getting started Read CYW4343W datasheet Download ModusToolbox™ Join the Wireless Community Applications Consumer electronics Domestic robots General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW4343W - CYW4343W - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW4343W
CYW4343W
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW4343W CYW4343W
1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth® Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.1 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE General features SDIO v2.0 Host Interface gSPI host interface WPA2 SoftAP GPIOs (5) Coexistence 2-wire GCI / SECI Package 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) 153-bump WLCSP (4.87 x 2.87mm) Operating temperature -30C to +70C Getting started Read CYW4343W datasheet Download ModusToolbox™ Join the Wireless Community Applications Consumer electronics Domestic robots General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W

1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo

Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs.


Wi-Fi features


  • Wi-Fi 4 (802.11n), Single-band (2.4 GHz)
  • 1x1 SISO
  • 20 MHz channels, up to 96 Mbps PHY data rate
  • Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth®

Bluetooth® features


  • Class 1 (100 m) and Class 2 (10 m) operation
  • Bluetooth® 5.1
  • Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE

General features


  • SDIO v2.0 Host Interface
  • gSPI host interface
  • WPA2
  • SoftAP
  • GPIOs (5)

Coexistence


  • 2-wire GCI / SECI

Package


  • 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch)
  • 153-bump WLCSP (4.87 x 2.87mm)

Operating temperature


  • -30C to +70C

Getting started


  1. Read CYW4343W datasheet
  2. Download ModusToolbox™
  3. Join the Wireless Community

Applications

  • Consumer electronics
  • Domestic robots
  • General purpose motor drive - variating frequency and voltage
  • Solutions for inductive wireless charging above 50 W
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW4343W
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW4343W
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20707UA1KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Amplifiers - BGA824N6E6329XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Galileo, GLONASS, GPS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL543-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 448-CYW88335L2CUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
2 suppliers