Applications
Infineon’s AIROC™ CYBLE-333073-02 is a fully certified Bluetooth® LE module based on Infineon’s CYW20835. This embedded module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.0 and is available in 13.31 x 21.89 x 1.95 mm SMT form-factor and is certified to FCC, ISED, MIC, and CE regulations.
Infineon’s AIROC™ CYBLE-333073-02 module is fully integrated with onboard crystal oscillator, passive components, flash memory, support for an external antenna through a RF solder pad, output and the CYW20835 system on chip. These highly integrated modules are globally certified to support fast time-to-market.
Infineon’s AIROC™ CYBLE-333073-02 module complies with Bluetooth® core specification version 5.2 and has gone through Qualification with Required Testing path with Declaration ID D056777 and QDID 176091 .
Infineon’s AIROC™ CYBLE-333073-02 module is designed to support a wide spectrum of Bluetooth® applications in home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or Bluetooth® connected IoT areas.
| Infineon Technologies AG | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | CYBLE-333073-02 |
| Product Name | Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333073-02 |
| Technology | Bluetooth |