IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | CYRF69213-40LTXC-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 2400 MHz |
| Data Rate | 1000 kbps |
| Bias Current | 23.4 mA |