Infineon Technologies AG RFID, RF Access, Monitoring ICs SRF55V10PMCC8XHSA1

Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3
Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SRF55V10PMCC8XHSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SRF55V10PMCC8XHSA1
RFID, RF Access, Monitoring ICs SRF55V10PMCC8XHSA1
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3

Buy Now
RFID, RF Access, Monitoring ICs - SRF55V10PMCC8XHSA1 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
SRF55V10PMCC8XHSA1
RFID, RF Access, Monitoring ICs SRF55V10PMCC8XHSA1
IC RFID TRANSP 13.56MHZ MCC2-2

IC RFID TRANSP 13.56MHZ MCC2-2

Supplier's Site
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
SRF55V10PMCC8XHSA1
RF and Wireless - RFID, RF Access, Monitoring ICs SRF55V10PMCC8XHSA1
IC RFID TRANSP 13.56MHZ MCC2-2

IC RFID TRANSP 13.56MHZ MCC2-2

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number SRF55V10PMCC8XHSA1 SRF55V10PMCC8XHSA1 SRF55V10PMCC8XHSA1
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
CC2540T SimpleLink High Temperature Bluetooth Smart Wireless MCU - CC2540TF256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
4 suppliers
RF Receivers - SI4754-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details