Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55572 CYW55572

Description
Wi-Fi 6 dual-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55572 is part of the Wi-Fi 6 and Bluetooth® 5.3 SoC family. The highly integrated solution supports Wi-Fi 6 features, is Dual-band capable (2.4G, 5G). It offers an exceptional video/audio streaming and seamless gaming experience in congested network environments and significantly reduces latency, while also decreasing total Bill of Materials cost and board space. Summary of Features Wi-Fi 6, dual-band, 2x2 MIMO, release 1 and 2 features: OFDMA, MU-MIMO, TWT ,DCM 20/40/80 MHz channels, 1024-QAM, up to 1.2 Gbps PHY data rate STA and Soft AP mode Enhanced range, power savings, network efficiency features Multi-Layer security for protection of individual subsystems through whole product life-cycle Smart coexistence between Wi-Fi and Bluetooth, or to external LTE, 15.4 radio Bluetooth® Bluetooth® 5.3 certified, Dual-mode operation LE audio with Auracast™ broadcast, LE- 2Mbps, Long Range , Advertising Extensions Bluetooth transmitting option of 20dbm,13dbm or 0 dbm General features Interfaces: WLAN: PCIe, SDIO , Bluetooth®: UART, I2S, PCM Temperature: -40°C to 85°C Package FCBGA 0.65 mm pitch WLCSP: 0.2mm pitch WLBGA: 0.35mm pitch Benefits High-performance beyond Wi-Fi 6/6e requirements Optimizes power in chip level and system level Maximizes network efficiency Extends edge AI and IoT device capabilities with robust connections and extended range Bluetooth® LE audio delivers high-quality audio Multi-layer security & network intelligence for greater protection Accelerates time to market Reduces development costs Datasheet and Evaluation software Datasheet and evaluation software is available to select customers. Contact our sales teams to learn more. Embedded Edge Wi-Fi 6/6E Podcast Applications Mobile robots (AGV, AMR) Security Camera and Video Doorbell Smart speaker designs Designers who used this product also designed with IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET TLE9351VSJ | Automotive CAN transceivers 2EDF7275F | Gate driver ICs OPTIGA TRUST M EXPRESS | OPTIGA™ Trust CY8C4126AZI-S423 | PSOC™ 4 Arm® Cortex®-M0/M0+ IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET TLE9351VSJ | Automotive CAN transceivers 2EDF7275F | Gate driver ICs OPTIGA TRUST M EXPRESS | OPTIGA™ Trust CY8C4126AZI-S423 | PSOC™ 4 Arm® Cortex®-M0/M0+ IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
Wi-Fi 6 dual-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55572 is part of the Wi-Fi 6 and Bluetooth® 5.3 SoC family. The highly integrated solution supports Wi-Fi 6 features, is Dual-band capable (2.4G, 5G). It offers an exceptional video/audio streaming and seamless gaming experience in congested network environments and significantly reduces latency, while also decreasing total Bill of Materials cost and board space. Summary of Features Wi-Fi 6, dual-band, 2x2 MIMO, release 1 and 2 features: OFDMA, MU-MIMO, TWT ,DCM 20/40/80 MHz channels, 1024-QAM, up to 1.2 Gbps PHY data rate STA and Soft AP mode Enhanced range, power savings, network efficiency features Multi-Layer security for protection of individual subsystems through whole product life-cycle Smart coexistence between Wi-Fi and Bluetooth, or to external LTE, 15.4 radio Bluetooth® Bluetooth® 5.3 certified, Dual-mode operation LE audio with Auracast™ broadcast, LE- 2Mbps, Long Range , Advertising Extensions Bluetooth transmitting option of 20dbm,13dbm or 0 dbm General features Interfaces: WLAN: PCIe, SDIO , Bluetooth®: UART, I2S, PCM Temperature: -40°C to 85°C Package FCBGA 0.65 mm pitch WLCSP: 0.2mm pitch WLBGA: 0.35mm pitch Benefits High-performance beyond Wi-Fi 6/6e requirements Optimizes power in chip level and system level Maximizes network efficiency Extends edge AI and IoT device capabilities with robust connections and extended range Bluetooth® LE audio delivers high-quality audio Multi-layer security & network intelligence for greater protection Accelerates time to market Reduces development costs Datasheet and Evaluation software Datasheet and evaluation software is available to select customers. Contact our sales teams to learn more. Embedded Edge Wi-Fi 6/6E Podcast Applications Mobile robots (AGV, AMR) Security Camera and Video Doorbell Smart speaker designs Designers who used this product also designed with IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET TLE9351VSJ | Automotive CAN transceivers 2EDF7275F | Gate driver ICs OPTIGA TRUST M EXPRESS | OPTIGA™ Trust CY8C4126AZI-S423 | PSOC™ 4 Arm® Cortex®-M0/M0+ IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET TLE9351VSJ | Automotive CAN transceivers 2EDF7275F | Gate driver ICs OPTIGA TRUST M EXPRESS | OPTIGA™ Trust CY8C4126AZI-S423 | PSOC™ 4 Arm® Cortex®-M0/M0+ IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55572 - CYW55572 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55572
CYW55572
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55572 CYW55572
Wi-Fi 6 dual-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55572 is part of the Wi-Fi 6 and Bluetooth® 5.3 SoC family. The highly integrated solution supports Wi-Fi 6 features, is Dual-band capable (2.4G, 5G). It offers an exceptional video/audio streaming and seamless gaming experience in congested network environments and significantly reduces latency, while also decreasing total Bill of Materials cost and board space. Summary of Features Wi-Fi 6, dual-band, 2x2 MIMO, release 1 and 2 features: OFDMA, MU-MIMO, TWT ,DCM 20/40/80 MHz channels, 1024-QAM, up to 1.2 Gbps PHY data rate STA and Soft AP mode Enhanced range, power savings, network efficiency features Multi-Layer security for protection of individual subsystems through whole product life-cycle Smart coexistence between Wi-Fi and Bluetooth, or to external LTE, 15.4 radio Bluetooth® Bluetooth® 5.3 certified, Dual-mode operation LE audio with Auracast™ broadcast, LE- 2Mbps, Long Range , Advertising Extensions Bluetooth transmitting option of 20dbm,13dbm or 0 dbm General features Interfaces: WLAN: PCIe, SDIO , Bluetooth®: UART, I2S, PCM Temperature: -40°C to 85°C Package FCBGA 0.65 mm pitch WLCSP: 0.2mm pitch WLBGA: 0.35mm pitch Benefits High-performance beyond Wi-Fi 6/6e requirements Optimizes power in chip level and system level Maximizes network efficiency Extends edge AI and IoT device capabilities with robust connections and extended range Bluetooth® LE audio delivers high-quality audio Multi-layer security & network intelligence for greater protection Accelerates time to market Reduces development costs Datasheet and Evaluation software Datasheet and evaluation software is available to select customers. Contact our sales teams to learn more. Embedded Edge Wi-Fi 6/6E Podcast Applications Mobile robots (AGV, AMR) Security Camera and Video Doorbell Smart speaker designs Designers who used this product also designed with IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET TLE9351VSJ | Automotive CAN transceivers 2EDF7275F | Gate driver ICs OPTIGA TRUST M EXPRESS | OPTIGA™ Trust CY8C4126AZI-S423 | PSOC™ 4 Arm® Cortex®-M0/M0+ IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET TLE9351VSJ | Automotive CAN transceivers 2EDF7275F | Gate driver ICs OPTIGA TRUST M EXPRESS | OPTIGA™ Trust CY8C4126AZI-S423 | PSOC™ 4 Arm® Cortex®-M0/M0+ IPB048N15N5 | N-Channel Power MOSFET BSC065N06LS5 | N-Channel Power MOSFET 1 2

Wi-Fi 6 dual-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC

The AIROC™ CYW55572 is part of the Wi-Fi 6 and Bluetooth® 5.3 SoC family. The highly integrated solution supports Wi-Fi 6 features, is Dual-band capable (2.4G, 5G). It offers an exceptional video/audio streaming and seamless gaming experience in congested network environments and significantly reduces latency, while also decreasing total Bill of Materials cost and board space.


Summary of Features

  • Wi-Fi 6, dual-band, 2x2 MIMO, release 1 and 2 features: OFDMA, MU-MIMO, TWT ,DCM
  • 20/40/80 MHz channels, 1024-QAM, up to 1.2 Gbps PHY data rate
  • STA and Soft AP mode
  • Enhanced range, power savings, network efficiency features
  • Multi-Layer security for protection of individual subsystems through whole product life-cycle
  • Smart coexistence between Wi-Fi and Bluetooth, or to external LTE, 15.4 radio

Bluetooth®

  • Bluetooth® 5.3 certified, Dual-mode operation
  • LE audio with Auracast™ broadcast, LE- 2Mbps, Long Range , Advertising Extensions
  • Bluetooth transmitting option of 20dbm,13dbm or 0 dbm

General features

  • Interfaces: WLAN: PCIe, SDIO , Bluetooth®: UART, I2S, PCM
  • Temperature: -40°C to 85°C

Package

  • FCBGA 0.65 mm pitch
  • WLCSP: 0.2mm pitch
  • WLBGA: 0.35mm pitch

Benefits

  • High-performance beyond Wi-Fi 6/6e requirements
  • Optimizes power in chip level and system level
  • Maximizes network efficiency
  • Extends edge AI and IoT device capabilities with robust connections and extended range
  • Bluetooth® LE audio delivers high-quality audio
  • Multi-layer security & network intelligence for greater protection
  • Accelerates time to market
  • Reduces development costs

Datasheet and Evaluation software


Datasheet and evaluation software is available to select customers. Contact our sales teams to learn more.


Embedded Edge Wi-Fi 6/6E Podcast


Applications

  • Mobile robots (AGV, AMR)
  • Security Camera and Video Doorbell
  • Smart speaker designs

Designers who used this product also designed with


  • IPB048N15N5 |
    N-Channel Power MOSFET
  • BSC065N06LS5 |
    N-Channel Power MOSFET
  • TLE9351VSJ |
    Automotive CAN transceivers
  • 2EDF7275F |
    Gate driver ICs
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • CY8C4126AZI-S423 |
    PSOC™ 4 Arm® Cortex®-M0/M0+
  • IPB048N15N5 |
    N-Channel Power MOSFET
  • BSC065N06LS5 |
    N-Channel Power MOSFET
  • TLE9351VSJ |
    Automotive CAN transceivers
  • 2EDF7275F |
    Gate driver ICs
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • CY8C4126AZI-S423 |
    PSOC™ 4 Arm® Cortex®-M0/M0+
  • IPB048N15N5 |
    N-Channel Power MOSFET
  • BSC065N06LS5 |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW55572
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55572
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS18GA14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 3V
Operating Frequency 100 to 3800 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers
RF and Wireless - RF Switches - BGS15AN16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Transceiver ICs - BCM20735KFBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL593-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details