Infineon Technologies AG RF Transceiver ICs CYWUSB6935-28SEI

Description
"IC RF TxRx Only General ISM > 1GHz 2.4GHz 28-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"IC RF TxRx Only General ISM > 1GHz 2.4GHz 28-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 448-CYWUSB6935-28SEI-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYWUSB6935-28SEI-ND
RF Transceiver ICs 448-CYWUSB6935-28SEI-ND
"IC RF TxRx Only General ISM > 1GHz 2.4GHz 28-SOIC (0.295"", 7.50mm Width) Exposed Pad"

"IC RF TxRx Only General ISM > 1GHz 2.4GHz 28-SOIC (0.295"", 7.50mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 448-CYWUSB6935-28SEI-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4762-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details