Infineon Technologies AG RF Transceiver ICs CYW89072BRFB5G

Description
BLUE TOOTH AUTO
Request a Quote Datasheet
Description
BLUE TOOTH AUTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 448-CYW89072BRFB5G-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYW89072BRFB5G-ND
RF Transceiver ICs 448-CYW89072BRFB5G-ND
BLUE TOOTH AUTO

BLUE TOOTH AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 448-CYW89072BRFB5G-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4764-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details