- RF Receiver ASK 433MHz, 868MHz -107dBm PCB, Surface Mount PG-TSSOP-28
RF RX ASK 433MHZ/868MHZ 28TSSOP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | TDA5200XUMA1TR-ND | TDA5200XUMA1 |
| Product Name | RF Receivers | RF Receivers |
| Device Type | Receiver | |
| Operating Frequency | 433 to 868 MHz | |
| Bias Current | 4.8 mA |