Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43439 CYW43439

Description
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. The CYW43439 adds updated Bluetooth® capabilities, WPA3, DPP for Wi-Fi Easy Connect™, enhanced Soft AP and shared SDIO host interface for Wi-Fi + Bluetooth®. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.4 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE Complies with Bluetooth® core specification version 5.4 Declaration ID D065384 QDID 222970 General features SDIO v2.0 Host Interface – (Can be shared across Wi-Fi and BT/Bluetooth® LE) gSPI host interface SBC Host offload A2DP WPA3 SoftAP (Up to 4 clients) DPP (Device Provisional Protocol) for Wi-Fi Easy Connect™ GPIOs (5) Coexistence 2-wire GCI / SECI Package 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43439 datasheet Download ModusToolbox Join the Wireless Community Applications 48 V to 12 V DC-DC converter Human machine interface Power transmission and distribution Security Camera and Video Doorbell Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet
Description
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. The CYW43439 adds updated Bluetooth® capabilities, WPA3, DPP for Wi-Fi Easy Connect™, enhanced Soft AP and shared SDIO host interface for Wi-Fi + Bluetooth®. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.4 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE Complies with Bluetooth® core specification version 5.4 Declaration ID D065384 QDID 222970 General features SDIO v2.0 Host Interface – (Can be shared across Wi-Fi and BT/Bluetooth® LE) gSPI host interface SBC Host offload A2DP WPA3 SoftAP (Up to 4 clients) DPP (Device Provisional Protocol) for Wi-Fi Easy Connect™ GPIOs (5) Coexistence 2-wire GCI / SECI Package 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43439 datasheet Download ModusToolbox Join the Wireless Community Applications 48 V to 12 V DC-DC converter Human machine interface Power transmission and distribution Security Camera and Video Doorbell Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43439 - CYW43439 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43439
CYW43439
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43439 CYW43439
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. The CYW43439 adds updated Bluetooth® capabilities, WPA3, DPP for Wi-Fi Easy Connect™, enhanced Soft AP and shared SDIO host interface for Wi-Fi + Bluetooth®. Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 5.4 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE Complies with Bluetooth® core specification version 5.4 Declaration ID D065384 QDID 222970 General features SDIO v2.0 Host Interface – (Can be shared across Wi-Fi and BT/Bluetooth® LE) gSPI host interface SBC Host offload A2DP WPA3 SoftAP (Up to 4 clients) DPP (Device Provisional Protocol) for Wi-Fi Easy Connect™ GPIOs (5) Coexistence 2-wire GCI / SECI Package 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43439 datasheet Download ModusToolbox Join the Wireless Community Applications 48 V to 12 V DC-DC converter Human machine interface Power transmission and distribution Security Camera and Video Doorbell Solutions for inductive wireless charging above 50 W

1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo

Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components drives down mass production costs. The CYW43439 adds updated Bluetooth® capabilities, WPA3, DPP for Wi-Fi Easy Connect™, enhanced Soft AP and shared SDIO host interface for Wi-Fi + Bluetooth®.


Wi-Fi features


  • Wi-Fi 4 (802.11n), Single-band (2.4 GHz)
  • 1x1 SISO
  • 20 MHz channels, up to 96 Mbps PHY data rate
  • Integrated internal PA, LNA, and T/R switch supports a single antenna shared between Wi-Fi and Bluetooth

Bluetooth® features


  • Class 1 (100 m) and Class 2 (10 m) operation
  • Bluetooth® 5.4
  • Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE
  • Complies with Bluetooth® core specification version 5.4
    • Declaration ID D065384
    • QDID 222970

General features


  • SDIO v2.0 Host Interface – (Can be shared across Wi-Fi and BT/Bluetooth® LE)
  • gSPI host interface
  • SBC Host offload A2DP
  • WPA3
  • SoftAP (Up to 4 clients)
  • DPP (Device Provisional Protocol) for Wi-Fi Easy Connect™
  • GPIOs (5)

Coexistence


  • 2-wire GCI / SECI

Package


  • 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch)

Operating temperature


  • -30C to +70C

Getting started


  1. Read CYW43439 datasheet
  2. Download ModusToolbox
  3. Join the Wireless Community

Applications

  • 48 V to 12 V DC-DC converter
  • Human machine interface
  • Power transmission and distribution
  • Security Camera and Video Doorbell
  • Solutions for inductive wireless charging above 50 W
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW43439
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43439
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYRF9935-24LQXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-253059-02 - CYBT-253059-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.6 V 3.3 V
View Details
RF Transceiver ICs - BCM20736ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - CY8C4128LQI-BL483T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details