Infineon Technologies AG Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20706 CYW20706

Description
AIROC™ CYW20706 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20706 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions. The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. AIROC™ CYW20706 Modules Infineon's AIROC™ CYW20706 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20706 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-343151-02, CYBT-333032-02, CYBT-343026-01 and CYBT-353027-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications. Microcontroller Arm® Cortex®-M3 32-bit RISC processor with Embedded ICE-RT debug and SWD interface units 352-KB on-chip RAM Bluetooth® sub-system Complies with Bluetooth® core specification version 5.2 Declaration ID D054101 QDID 168182 Includes support for BR, EDR, and Bluetooth® LE LE data rate up to 2 Mbps Peripherals Up to 24 GPIOs I²C, I²S, UART, and PCM interfaces Support for EEPROM and serial flash interfaces Integrated low dropout regulators (LDO) Getting started CYW20706 Product Guide CYW20706 Bluetooth® SoC for Embedded Wireless Devices Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Semiconductor solutions for home entertainment applications
Request a Quote Datasheet
Description
AIROC™ CYW20706 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20706 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions. The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. AIROC™ CYW20706 Modules Infineon's AIROC™ CYW20706 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20706 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-343151-02, CYBT-333032-02, CYBT-343026-01 and CYBT-353027-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications. Microcontroller Arm® Cortex®-M3 32-bit RISC processor with Embedded ICE-RT debug and SWD interface units 352-KB on-chip RAM Bluetooth® sub-system Complies with Bluetooth® core specification version 5.2 Declaration ID D054101 QDID 168182 Includes support for BR, EDR, and Bluetooth® LE LE data rate up to 2 Mbps Peripherals Up to 24 GPIOs I²C, I²S, UART, and PCM interfaces Support for EEPROM and serial flash interfaces Integrated low dropout regulators (LDO) Getting started CYW20706 Product Guide CYW20706 Bluetooth® SoC for Embedded Wireless Devices Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Semiconductor solutions for home entertainment applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20706 - CYW20706 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20706
CYW20706
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20706 CYW20706
AIROC™ CYW20706 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20706 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions. The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. AIROC™ CYW20706 Modules Infineon's AIROC™ CYW20706 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20706 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-343151-02, CYBT-333032-02, CYBT-343026-01 and CYBT-353027-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications. Microcontroller Arm® Cortex®-M3 32-bit RISC processor with Embedded ICE-RT debug and SWD interface units 352-KB on-chip RAM Bluetooth® sub-system Complies with Bluetooth® core specification version 5.2 Declaration ID D054101 QDID 168182 Includes support for BR, EDR, and Bluetooth® LE LE data rate up to 2 Mbps Peripherals Up to 24 GPIOs I²C, I²S, UART, and PCM interfaces Support for EEPROM and serial flash interfaces Integrated low dropout regulators (LDO) Getting started CYW20706 Product Guide CYW20706 Bluetooth® SoC for Embedded Wireless Devices Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Semiconductor solutions for home entertainment applications

AIROC™ CYW20706 Bluetooth® & Bluetooth® LE system on chip

The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20706 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions.

The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application.

AIROC™ CYW20706 Modules

Infineon's AIROC™ CYW20706 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20706 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-343151-02, CYBT-333032-02, CYBT-343026-01 and CYBT-353027-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications.


Microcontroller


  • Arm® Cortex®-M3 32-bit RISC processor with
  • Embedded ICE-RT debug and SWD interface units
  • 352-KB on-chip RAM

Bluetooth® sub-system


  • Complies with Bluetooth® core specification version 5.2
    • Declaration ID D054101
    • QDID 168182
  • Includes support for BR, EDR, and Bluetooth® LE
  • LE data rate up to 2 Mbps

Peripherals


  • Up to 24 GPIOs
  • I²C, I²S, UART, and PCM interfaces
  • Support for EEPROM and serial flash interfaces
  • Integrated low dropout regulators (LDO)

Getting started


  1. CYW20706 Product Guide
  2. CYW20706 Bluetooth® SoC for Embedded Wireless Devices Datasheet
  3. Download ModusToolbox™ Bluetooth® SDK
  4. Join the Wireless Community

Applications

  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Semiconductor solutions for home entertainment applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW20706
Product Name Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20706
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYBL10573-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL493TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF and Wireless - RF Switches - BGSX33M5U16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AIROC™ Bluetooth® & Multiprotocol - CYBLE-416045-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.71 V 3.6 V
View Details
2 suppliers