IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 32-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | BCM20732A0KML2GT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Supply Voltage | Other; 3.8V |
| Operating Frequency | 2400 MHz |
| Data Rate | 1000 kbps |