Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW55911 CYW55911

Description
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55911 is an ultra-low power single-chip connected MCU that supports 1x1 2.4GHz Wi-Fi 6, Bluetooth® Low Energy 5.4, and Matter. The device is optimized for IoT including smart home, industrial, and portable devices, and can be used by itself or to offload connectivity from a host processor. An integrated 192MHz Arm® Cortex®-CM33 runs the Wi-Fi and Networking Stacks, Bluetooth® LE 5.4, and supports a wide array of peripherals. Summary of Features 192 MHz Arm Cortex-M33 and Trustzone QSPI FLASH/PSRAM with XIP and OTF SDIO/SPI/UART/I2C/I2 S/PDM/GPIOs 12b 7ch ADC 1x1 Wi-Fi 6 (2.4 GHz) 20MHz Integrated PA up to +24dBm Tx power WPA 3 Security Matter over Wi-Fi Bluetooth® Low Energy 5.4 features LE Long Range, LE 2Mbps, Adv. Ext. +4/+13/+19dBm Power Amplifiers -111.5dBm LE Long Range Sensitivity Benefits Improves range and saves power Mutli-layer security Rich set of interfaces Potential Applications Smart Home IoT and Industrial IoT (IIoT) IP cameras and video doorbells Smart Door Locks Appliances Sensors Energy Management Embedded Edge Wi-Fi 6/6E Podcast
Request a Quote Datasheet
Description
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55911 is an ultra-low power single-chip connected MCU that supports 1x1 2.4GHz Wi-Fi 6, Bluetooth® Low Energy 5.4, and Matter. The device is optimized for IoT including smart home, industrial, and portable devices, and can be used by itself or to offload connectivity from a host processor. An integrated 192MHz Arm® Cortex®-CM33 runs the Wi-Fi and Networking Stacks, Bluetooth® LE 5.4, and supports a wide array of peripherals. Summary of Features 192 MHz Arm Cortex-M33 and Trustzone QSPI FLASH/PSRAM with XIP and OTF SDIO/SPI/UART/I2C/I2 S/PDM/GPIOs 12b 7ch ADC 1x1 Wi-Fi 6 (2.4 GHz) 20MHz Integrated PA up to +24dBm Tx power WPA 3 Security Matter over Wi-Fi Bluetooth® Low Energy 5.4 features LE Long Range, LE 2Mbps, Adv. Ext. +4/+13/+19dBm Power Amplifiers -111.5dBm LE Long Range Sensitivity Benefits Improves range and saves power Mutli-layer security Rich set of interfaces Potential Applications Smart Home IoT and Industrial IoT (IIoT) IP cameras and video doorbells Smart Door Locks Appliances Sensors Energy Management Embedded Edge Wi-Fi 6/6E Podcast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW55911 - CYW55911 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW55911
CYW55911
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW55911 CYW55911
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55911 is an ultra-low power single-chip connected MCU that supports 1x1 2.4GHz Wi-Fi 6, Bluetooth® Low Energy 5.4, and Matter. The device is optimized for IoT including smart home, industrial, and portable devices, and can be used by itself or to offload connectivity from a host processor. An integrated 192MHz Arm® Cortex®-CM33 runs the Wi-Fi and Networking Stacks, Bluetooth® LE 5.4, and supports a wide array of peripherals. Summary of Features 192 MHz Arm Cortex-M33 and Trustzone QSPI FLASH/PSRAM with XIP and OTF SDIO/SPI/UART/I2C/I2 S/PDM/GPIOs 12b 7ch ADC 1x1 Wi-Fi 6 (2.4 GHz) 20MHz Integrated PA up to +24dBm Tx power WPA 3 Security Matter over Wi-Fi Bluetooth® Low Energy 5.4 features LE Long Range, LE 2Mbps, Adv. Ext. +4/+13/+19dBm Power Amplifiers -111.5dBm LE Long Range Sensitivity Benefits Improves range and saves power Mutli-layer security Rich set of interfaces Potential Applications Smart Home IoT and Industrial IoT (IIoT) IP cameras and video doorbells Smart Door Locks Appliances Sensors Energy Management Embedded Edge Wi-Fi 6/6E Podcast

Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU

The AIROCTM CYW55911 is an ultra-low power single-chip connected MCU that supports 1x1 2.4GHz Wi-Fi 6, Bluetooth® Low Energy 5.4, and Matter. The device is optimized for IoT including smart home, industrial, and portable devices, and can be used by itself or to offload connectivity from a host processor. An integrated 192MHz Arm® Cortex®-CM33 runs the Wi-Fi and Networking Stacks, Bluetooth® LE 5.4, and supports a wide array of peripherals.


Summary of Features

  • 192 MHz Arm Cortex-M33 and Trustzone
  • QSPI FLASH/PSRAM with XIP and OTF
  • SDIO/SPI/UART/I2C/I2S/PDM/GPIOs
  • 12b 7ch ADC
  • 1x1 Wi-Fi 6 (2.4 GHz) 20MHz
  • Integrated PA up to +24dBm Tx power
  • WPA 3 Security
  • Matter over Wi-Fi
  • Bluetooth® Low Energy 5.4 features
  • LE Long Range, LE 2Mbps, Adv. Ext.
  • +4/+13/+19dBm Power Amplifiers
  • -111.5dBm LE Long Range Sensitivity

Benefits

  • Improves range and saves power
  • Mutli-layer security
  • Rich set of interfaces

Potential Applications

  • Smart Home
  • IoT and Industrial IoT (IIoT)
  • IP cameras and video doorbells
  • Smart Door Locks
  • Appliances
  • Sensors
  • Energy Management

Embedded Edge Wi-Fi 6/6E Podcast

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW55911
Product Name Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW55911
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYBL10461-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55532 - CYW55532 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYW20822-P4EPI040 - CYW20822-P4EPI040 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - BGS13S4N9E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.8V ~ 3.3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers