IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 141-UFBGA, WLBGA
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 448-CYW43340XKUBG-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh |
| Operating Frequency | 2400 MHz |
| Data Rate | 150000 kbps |