Infineon Technologies AG RF Transceiver ICs CYRF7936-40LFXC

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 448-CYRF7936-40LFXC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYRF7936-40LFXC-ND
RF Transceiver ICs 448-CYRF7936-40LFXC-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 448-CYRF7936-40LFXC-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Bias Current 18.4 to 21.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Transceiver ICs - 4823-NRF54LM20B-QGAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details