3.9µH Shielded Wirewound Inductor 1.24A 145mOhm Max Nonstandard
3.9µH Shielded Wirewound Inductor 1.24A 145mOhm Max Nonstandard
3.9µH Shielded Wirewound Inductor 1.24A 145mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ASPI-3012S-3R9N-TDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |