Abracon, LLC ASPI-2010 Wirewound (Resin Shield) ASPI-2010-R47M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.6 A Saturation Current: 2.85 A DC Resistance Max: 59 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.6 A Saturation Current: 2.85 A DC Resistance Max: 59 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2010 Wirewound (Resin Shield) - ASPI-2010-R47M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2010 Wirewound (Resin Shield)
ASPI-2010-R47M-T
ASPI-2010 Wirewound (Resin Shield) ASPI-2010-R47M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.6 A Saturation Current: 2.85 A DC Resistance Max: 59 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2010
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 2.6 A
  • Saturation Current: 2.85 A
  • DC Resistance Max: 59 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12294-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12294-2-ND
Fixed Inductors 535-12294-2-ND
470nH Shielded Wirewound Inductor 2.6A 59mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.6A 59mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2010-R47M-T 535-12294-2-ND
Product Name ASPI-2010 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details