Abracon, LLC ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 372 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 372 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-5040S Wirewound (Resin Shield) - ASPI-5040S-470M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-5040S Wirewound (Resin Shield)
ASPI-5040S-470M-T
ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 372 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-5040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 1.1 A
  • DC Resistance Max: 372 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-5040S-470M-TTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 900mA 372mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 900mA 372mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-5040S-470M-T 535-ASPI-5040S-470M-TTR-ND
Product Name ASPI-5040S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers