22µH Shielded Molded Inductor 3.6A 132mOhm Max Nonstandard
22µH Shielded Molded Inductor 3.6A 132mOhm Max Nonstandard
22µH Shielded Molded Inductor 3.6A 132mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-ASPI-8030LR-220M-TCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |