Abracon, LLC ASPI-2512 Wirewound (Resin Shield) ASPI-2512-4R7M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.81 A Saturation Current: 1.05 A DC Resistance Max: 338 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.81 A Saturation Current: 1.05 A DC Resistance Max: 338 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2512 Wirewound (Resin Shield) - ASPI-2512-4R7M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-2512 Wirewound (Resin Shield)
ASPI-2512-4R7M-T2
ASPI-2512 Wirewound (Resin Shield) ASPI-2512-4R7M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.81 A Saturation Current: 1.05 A DC Resistance Max: 338 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2512
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 0.81 A
  • Saturation Current: 1.05 A
  • DC Resistance Max: 338 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-2512-4R7M-T2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-2512-4R7M-T2TR-ND
Fixed Inductors ASPI-2512-4R7M-T2TR-ND
4.7µH Shielded Wirewound Inductor 810mA 338mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 810mA 338mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2512-4R7M-T2 ASPI-2512-4R7M-T2TR-ND
Product Name ASPI-2512 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details