Abracon, LLC ASPI-2515 Wirewound (Resin Shield) ASPI-2515-100M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.75 A Saturation Current: 800 mA DC Resistance Max: 445 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.75 A Saturation Current: 800 mA DC Resistance Max: 445 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2515 Wirewound (Resin Shield) - ASPI-2515-100M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-2515 Wirewound (Resin Shield)
ASPI-2515-100M-T2
ASPI-2515 Wirewound (Resin Shield) ASPI-2515-100M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.75 A Saturation Current: 800 mA DC Resistance Max: 445 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2515
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 0.75 A
  • Saturation Current: 800 mA
  • DC Resistance Max: 445 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-2515-100M-T2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-2515-100M-T2TR-ND
Fixed Inductors ASPI-2515-100M-T2TR-ND
10µH Shielded Wirewound Inductor 750mA 445mOhm Nonstandard

10µH Shielded Wirewound Inductor 750mA 445mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2515-100M-T2 ASPI-2515-100M-T2TR-ND
Product Name ASPI-2515 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details