Abracon, LLC ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-331M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.57 A Saturation Current: 570 mA DC Resistance Max: 1.7 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.57 A Saturation Current: 570 mA DC Resistance Max: 1.7 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-6045S Wirewound (Resin Shield) - ASPI-6045S-331M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-6045S Wirewound (Resin Shield)
ASPI-6045S-331M-T
ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-331M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.57 A Saturation Current: 570 mA DC Resistance Max: 1.7 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-6045S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 330 μH
  • Temperature Rise Current: 0.57 A
  • Saturation Current: 570 mA
  • DC Resistance Max: 1.7 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-6045S-331M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 570MA 1.27 OHM

FIXED IND 330UH 570MA 1.27 OHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-6045S-331M-TCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 570mA 1.27Ohm Nonstandard

330µH Shielded Wirewound Inductor 570mA 1.27Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-6045S-331M-TTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 570mA 1.27Ohm Nonstandard

330µH Shielded Wirewound Inductor 570mA 1.27Ohm Nonstandard

Buy Now Datasheet
Inductor, 330Uh, 0.57A, 20%, Shielded; Inductance Abracon - 51AC8881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.57A, 20%, Shielded; Inductance Abracon
51AC8881
Inductor, 330Uh, 0.57A, 20%, Shielded; Inductance Abracon 51AC8881
INDUCTOR, 330UH, 0.57A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Shielde d; Saturation Current (Isat):570mA; Product Range:ASPI-6045S Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 330UH, 0.57A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Shielded; Saturation Current (Isat):570mA; Product Range:ASPI-6045S Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-6045S-331M-T 535-ASPI-6045S-331M-TDKR-ND 51AC8881
Product Name ASPI-6045S Wirewound (Resin Shield) Fixed Inductors Inductor, 330Uh, 0.57A, 20%, Shielded; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details