Abracon, LLC Fixed Inductors ASPI-3012S-150M-T

Description
FIXED IND 15UH 710MA 360 MOHM
Request a Quote Datasheet
Description
FIXED IND 15UH 710MA 360 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-ASPI-3012S-150M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 710MA 360 MOHM

FIXED IND 15UH 710MA 360 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-3012S-150M-TTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 710mA 360mOhm Nonstandard

15µH Shielded Wirewound Inductor 710mA 360mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-3012S-150M-TCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 710mA 360mOhm Nonstandard

15µH Shielded Wirewound Inductor 710mA 360mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ASPI-3012S-150M-TDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details