Abracon, LLC ASPI-2012 Wirewound (Resin Shield) ASPI-2012-6R8M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.7 A Saturation Current: 920 mA DC Resistance Max: 479 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.7 A Saturation Current: 920 mA DC Resistance Max: 479 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2012 Wirewound (Resin Shield) - ASPI-2012-6R8M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2012 Wirewound (Resin Shield)
ASPI-2012-6R8M-T
ASPI-2012 Wirewound (Resin Shield) ASPI-2012-6R8M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.7 A Saturation Current: 920 mA DC Resistance Max: 479 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2012
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 6.8 μH
  • Temperature Rise Current: 0.7 A
  • Saturation Current: 920 mA
  • DC Resistance Max: 479 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12301-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12301-1-ND
Fixed Inductors 535-12301-1-ND
6.8µH Shielded Wirewound Inductor 640mA 479mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 640mA 479mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12301-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12301-6-ND
Fixed Inductors 535-12301-6-ND
6.8µH Shielded Wirewound Inductor 640mA 479mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 640mA 479mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12301-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12301-2-ND
Fixed Inductors 535-12301-2-ND
6.8µH Shielded Wirewound Inductor 640mA 479mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 640mA 479mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2012-6R8M-T 535-12301-1-ND
Product Name ASPI-2012 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details