Abracon, LLC ASPI-2012 Wirewound (Resin Shield) ASPI-2012-220M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.38 A Saturation Current: 500 mA DC Resistance Max: 1.68 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.38 A Saturation Current: 500 mA DC Resistance Max: 1.68 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon ASPI-2012-220 is a shielded surface mount power inductor with an inductance of 22 µH and a maximum DC current rating of 0.38 A. It features a tolerance of ±20% and a maximum DC resistance of 1.68 ohms. The inductor is designed for applications in mobile phones, MP3 players, and digital cameras, making it suitable for compact electronic devices. It operates effectively within a temperature range of -40°C to +125°C and is compliant with RoHS standards. The inductor is packaged in tape and reel format, with 2,000 pieces per reel, facilitating automated assembly processes. Its small size (2.0 x 2.0 x 1.2 mm) and high reliability under mechanical stress further enhance its suitability for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Abracon ASPI-2012-220 is a shielded surface mount power inductor with an inductance of 22 µH and a maximum DC current rating of 0.38 A. It features a tolerance of ±20% and a maximum DC resistance of 1.68 ohms. The inductor is designed for applications in mobile phones, MP3 players, and digital cameras, making it suitable for compact electronic devices. It operates effectively within a temperature range of -40°C to +125°C and is compliant with RoHS standards. The inductor is packaged in tape and reel format, with 2,000 pieces per reel, facilitating automated assembly processes. Its small size (2.0 x 2.0 x 1.2 mm) and high reliability under mechanical stress further enhance its suitability for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
ASPI-2012 Wirewound (Resin Shield) - ASPI-2012-220M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2012 Wirewound (Resin Shield)
ASPI-2012-220M-T
ASPI-2012 Wirewound (Resin Shield) ASPI-2012-220M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.38 A Saturation Current: 500 mA DC Resistance Max: 1.68 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2012
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 0.38 A
  • Saturation Current: 500 mA
  • DC Resistance Max: 1.68 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-15234-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15234-1-ND
Fixed Inductors 535-15234-1-ND
22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15234-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15234-2-ND
Fixed Inductors 535-15234-2-ND
22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15234-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15234-6-ND
Fixed Inductors 535-15234-6-ND
22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 0.38A, 20%; Inductance Abracon - 23AH3922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 0.38A, 20%; Inductance Abracon
23AH3922
Inductor, Shielded, 22Uh, 0.38A, 20%; Inductance Abracon 23AH3922
INDUCTOR, SHIELDED, 22UH, 0.38A, 20%; Inductance:22µH; RMS Current (Irms):380mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:ASPI-2012 Series; DC Resistance Max:1.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 0.38A, 20%; Inductance:22µH; RMS Current (Irms):380mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:ASPI-2012 Series; DC Resistance Max:1.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 0.38A, 20%; Inductance Abracon - 23AH3923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 0.38A, 20%; Inductance Abracon
23AH3923
Inductor, Shielded, 22Uh, 0.38A, 20%; Inductance Abracon 23AH3923
INDUCTOR, SHIELDED, 22UH, 0.38A, 20%; Inductance:22µH; RMS Current (Irms):380mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:ASPI-2012 Series; DC Resistance Max:1.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 0.38A, 20%; Inductance:22µH; RMS Current (Irms):380mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:ASPI-2012 Series; DC Resistance Max:1.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2012-220M-T 535-15234-1-ND 23AH3922
Product Name ASPI-2012 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 22Uh, 0.38A, 20%; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details